Coaxial Connectors Suppliers in New Albany, Indiana

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications. (more)
Samtec Inc.
Address: PO Box 1147, New Albany, IN 47151-1147 USA
Business Type: Manufacturer
Description: Samtec, Inc. is a worldwide manufacturer of a broad line of electronic interconnects including High Speed, Micro, Edge Card, Rugged/Power, Cable/Wire/Flex, IP68 Sealed, I/O, and RF Components and Cables. Samtec, Inc. is ISO/TS 16949:2002, ISO 9001:2000, and ISO 14001:2004 registered with a 5-A1 Dun... (more)

Products

View Catalog